The PC817X series is a 4-pin DIP general-purpose photocoupler consisting of an IRED optically coupled to a phototransistor, available in through-hole, wide-lead, and SMT gullwing lead-form options. It provides 5.0 kV rms input-output isolation voltage and a collector-emitter voltage of 80 V. The current transfer ratio ranges from 4.0% to 30.0% depending on rank, with a collector current max of 50 mA. The package is UL 94 V-0 rated and complies with UL1577 for double protection isolation. Operating temperature ranges from -30 °C to +100 °C.
Transistor Output Optocouplers Product overview: PC817X1NSZW from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X1NSZW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817X1NSZW |
| Product Name | Bipolar Transistor |
| Package Type | Tube |