The PC817X1CSZ9F is a photocoupler with an infrared LED and silicon phototransistor, used for electrical isolation and signal transmission between circuits. It is packaged in a 4-pin through-hole sleeve with dimensions of 8.2 mm × 5.0 mm × 5.0 mm and a mass of approximately 0.23 g. The device has a collector-emitter voltage rating of 80 V, a collector current rating of 50 mA, and a current transfer ratio (CTR) range of 4.0 mA to 8.0 mA at an input forward current of 5 mA and collector-emitter voltage of 5 V. It meets UL E64380 and CQC approval standards, complies with RoHS (2002/95/EC), and is halogen-free. The isolation voltage is 5 kV RMS, and it operates from -30 °C to +100 °C. The part is approved under AEC-Q200 for automotive applications and is marked with lasered identification. The product does not contain PBB or PBDE flame retardants.
DC-IN 1-CH Transistor 4-Pin Sleeve Product overview: PC817X1CSZ9F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X1CSZ9F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817X1CSZ9F |
| Product Name | Bipolar Transistor |
| Package Type | Sleeve |
| Packing Method | Sleeve |
| IC(max) | 50000 milliamps |