The PC8171xNSZ0F series is a 4-pin DIP photocopler with an infrared LED optically coupled to a phototransistor, designed for signal isolation in industrial and communication applications. It features an input-output isolation voltage of 5.0 kV rms, a collector-emitter voltage of 80 V, and a common mode rejection ratio of at least 10 kV/µs. The device supports low input current operation at 0.5 mA and meets UL 94 V-0 flammability standards and RoHS directives. The PC81716NSZ0F variant is a through-hole mounted part with a collector-emitter current transfer ratio ranging from 0.8 to 2.5 at 0.5 mA input current and 5 V collector-emitter voltage. The package dimensions are 7.62 mm × 6.5 mm, with a mass of approximately 0.23 g.
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PC81716NSZ0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC81716NSZ0F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC81716NSZ0F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |