The PC8171xNSZ0F series is a 4-pin DIP photocopler with an IRED coupled to a phototransistor, available in a surface-mount gullwing lead form for the PC81716NIP0F variant. It offers an isolation voltage of 5.0 kV rms, a collector-emitter voltage rating of 80 V, and a common mode rejection ratio of at least 10 kV/µs. The device supports a minimum input current of 0.5 mA and has a current transfer ratio ranging from 0.8 to 2.5 for the B or C rank. The package is compliant with UL 94 V-0, meets RoHS directives, and is recognized under UL1577. The dimensions are 7.62 mm × 6.5 mm with a mass of approximately 0.22 g. It operates from −30 °C to 100 °C and is suitable for industrial control, telecommunications, and consumer electronics applications.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PC81716NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC81716NIP0F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC81716NIP0F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |