The PC81713NSZ0F is a 4-pin DIP photocoupler consisting of an IRED optically coupled to a phototransistor, designed for signal isolation in applications such as programmable controllers and telephones. It features an isolation voltage of 5.0 kV RMS, a collector-emitter voltage of 80 V, and a common mode rejection ratio of at least 10 kV/µs. The device has a current transfer ratio of 1.0 to 2.5 mA at an input current of 0.5 mA and a collector-emitter voltage of 5 V. It is packaged in a through-hole DIP configuration with a product mass of approximately 0.23 g, is RoHS compliant, and meets UL 94 V-0 flammability standards. The part is rated for operation from −30 °C to +100 °C and is certified under UL1577 for double protection isolation.
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PC81713NSZ0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC81713NSZ0F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC81713NSZ0F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |