The PC81713NIP1B is a transistor-output photocoupler featuring an infrared LED and a silicon phototransistor in a 4-pin DIP package, with dimensions of 5.08 mm pitch and 9.6 mm width. It has a collector current rating of 1.0 to 2.5 mA at an input current of 0.5 mA and collector-emitter voltage of 5 V, and supports an isolation voltage of 5 kV rms. The device operates from -30 °C to +100 °C and complies with RoHS directive (2011/65/EU) and UL 94 V-0 flame retardant requirements. It is qualified under UL file E64380 and meets AEC-Q200 reliability standards for automotive applications. The package uses SnBi-plated copper alloy leads and is intended for use in consumer electronics, computing, and telecommunications equipment.
Transistor Output Optocouplers Product overview: PC81713NIP1B from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC81713NIP1B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC81713NIP1B |
| Product Name | Bipolar Transistor |
| Package Type | Reel |