The PC81713NIP is a 4-pin SMT gullwing lead-form photocoupler comprising an infrared LED optically coupled to a phototransistor, packaged in a surface-mount package measuring 7.62±0.3 mm width and 6.5±0.5 mm length. It offers an isolation voltage of 5.0 kV rms, a collector-emitter voltage of 80 V, and a common mode rejection rate of at least 10 kV/µs. The current transfer ratio ranges from 1.0 to 2.5 mA at an input current of 0.5 mA and collector-emitter voltage of 5 V. It complies with UL1577 for double protection isolation and meets UL 94 V-0 flammability standards. Operating temperature ranges from -30°C to +100°C.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PC81713NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC81713NIP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC81713NIP |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |