Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC81712NSZ0X PC81712NSZ0X

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 806982-PC81712NSZ0X Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 160% at 500μA Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Maximum): 400% at 500μA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 806982-PC81712NSZ0X Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 160% at 500μA Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Maximum): 400% at 500μA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC81712NSZ0X - 806982-PC81712NSZ0X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC81712NSZ0X
806982-PC81712NSZ0X
Optoisolators - Transistor, Photovoltaic Output - PC81712NSZ0X 806982-PC81712NSZ0X
Manufacturer: SHARP/Socle Technology Win Source Part Number: 806982-PC81712NSZ0X Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 160% at 500μA Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Maximum): 400% at 500μA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 806982-PC81712NSZ0X
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 160% at 500μA
Supplier Device Package: 4-DIP
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 80V
Manufacturer Package: 4-DIP
Current - DC Forward (If) (Maximum): 10mA
Current Transfer Ratio (Maximum): 400% at 500μA
Vce Saturation (Maximum): 200mV
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 806982-PC81712NSZ0X
Product Name Optoisolators - Transistor, Photovoltaic Output - PC81712NSZ0X
Input DC; DC
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 4990698 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - SI8234BB-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details