The PC81712NIP0F is a 4-pin SMT gull-wing packaged photocoupler with an infrared LED optically coupled to a phototransistor, offering 5.0 kV rms isolation voltage, 80 V collector-emitter voltage, and a current transfer ratio of 0.8 to 2.0 at 0.5 mA input current and 5 V collector-emitter voltage. It meets UL1577 for double protection isolation and has a UL94V-0 rated epoxy resin package. The device is RoHS compliant and designed for general electronic equipment such as industrial control and telecommunication terminals.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PC81712NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC81712NIP0F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC81712NIP0F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |