The PC8171xNSZ series is a 4-pin DIP photcoupler with an infrared LED optically coupled to a phototransistor, available in a surface-mount gullwing lead variant. It features an isolation voltage of 5.0 kV rms, a collector-emitter breakdown voltage of 80 V, and a common-mode rejection ratio of at least 10 kV/µs. The device meets UL 1577 and UL 94 V-0 standards. The PC81712NIP variant is a surface-mount version with a current transfer ratio between 0.8 and 2.0 at 0.5 mA input current and 5 V collector-emitter voltage. Physical dimensions are 7.62 mm × 6.5 mm with a 2.54 mm lead pitch.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PC81712NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC81712NIP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC81712NIP |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |