Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC81710NSZ0X PC81710NSZ0X

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 930057-PC81710NSZ0X Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-2760, PC81710NSZ0X-ND
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 930057-PC81710NSZ0X Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-2760, PC81710NSZ0X-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC81710NSZ0X - 930057-PC81710NSZ0X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC81710NSZ0X
930057-PC81710NSZ0X
Optoisolators - Transistor, Photovoltaic Output - PC81710NSZ0X 930057-PC81710NSZ0X
Manufacturer: Sharp Microelectronics Win Source Part Number: 930057-PC81710NSZ0X Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-2760, PC81710NSZ0X-ND

Manufacturer: Sharp Microelectronics
Win Source Part Number: 930057-PC81710NSZ0X
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Package: Tube
Package: 4-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
Other Part Number: 425-2760, PC81710NSZ0X-ND

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 930057-PC81710NSZ0X
Product Name Optoisolators - Transistor, Photovoltaic Output - PC81710NSZ0X
Mounting Option 4-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233CB-D-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 8002758 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details