The PC8171 series is a lead-free photocoupler with an infrared LED and silicon NPN phototransistor, used for signal isolation in consumer and industrial electronics. It is packaged in a 4-pin SIP with a 7.62 mm lead pitch and dimensions of 52.0 × 4.52 × 5.3 mm. The PC81710NIP1B variant has a collector current range of 0.5 to 3.0 mA at 0.5 mA input and 5 V collector-emitter voltage. The isolation voltage is 5 kV rms, collector-emitter voltage is 80 V, and forward current is 10 mA. The operating junction temperature ranges from -30 to +100 °C. The device meets RoHS (2011/65/EU), UL 94 V-0, and AEC-Q200 standards. It is not rated for medical, automotive, or safety-critical systems.
Transistor Output Optocouplers Photocoupler Product overview: PC81710NIP1B from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC81710NIP1B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC81710NIP1B |
| Product Name | Bipolar Transistor |
| Package Type | Reel |