The PC81710NIP0F is a 4-pin DIP photocoupler with an infrared LED optically coupled to a phototransistor, packaged in a surface-mount gullwing lead-form. It provides 5.0 kV rms isolation voltage between input and output, with a collector-emitter voltage rating of 80 V and a current transfer ratio of 0.5 to 3.0 mA at 0.5 mA input current and 5 V collector-emitter voltage. The device offers a common-mode rejection of at least 10 kV/μs and is certified under UL1577 for double protection isolation. The package resin meets UL94V-0 flammability rating, and the part is lead-free and RoHS compliant. Physical dimensions are 7.62±0.3 mm by 6.5±0.5 mm, with a mass of approximately 0.22 g.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PC81710NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC81710NIP0F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC81710NIP0F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |