The PC8172xNSZ series is a low-input-current photocoppler with a 4-pin DIP package, designed for signal isolation in programmable controllers, fax machines, and telephones. It provides 5 kV rms isolation voltage, a common mode rejection voltage of at least 10 kV/µs, and operates from −30 to +100 °C. The device supports a forward current of up to 10 mA and a collector current of up to 50 mA, with a total power dissipation of 170 mW. It meets the AEC-Q200 standard and is rated for soldering at 260 °C for 10 seconds.
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PC817-2 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817-2 |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube/Rail |