The PC815XPYJ00F is a 4-pin SMT gullwing lead-form photocoupler with a Darlington phototransistor output, designed for signal transmission between circuits of different potentials. It features a 5.0 kV rms input-output isolation voltage and a minimum current transfer ratio of 600% at an input current of 1.0 mA. The device is packaged in a surface-mount format compliant with RoHS and carries UL 94 V-0 flammability rating. It meets UL1577 and DIN EN60747-5-2 safety standards, operates within a temperature range of -30°C to +100°C, and supports reflow soldering up to 270°C for 10 seconds.
OPTOISOLATOR 5KV DARL 4SMD Product overview: PC815XPYJ00F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC815XPYJ00F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC815XPYJ00F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |