The PC815XPJ000F is a 4-pin SMT gullwing lead-form photocoupler with a Darlington phototransistor output, designed for signal transmission between circuits of different potentials. It features 5.0 kVrms input-output isolation voltage and a minimum current transfer ratio of 600% at 1.0 mA input current. The package is compliant with UL94V-0 flammability rating and meets UL1577 and VDE DIN EN60747-5-2 standards. It is lead-free and RoHS compliant, with a product mass of approximately 0.22 g.
OPTOISOLATOR 5KV DARL 4SMD Product overview: PC815XPJ000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC815XPJ000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC815XPJ000F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |