Manufacturer: Sharp Microelectronics
Win Source Part Number: 888667-PC815XJ0000F
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP
Package: Tube
Package: 4-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
OPTOISOLATOR 5KV DARL 4DIP Product overview: PC815XJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC815XJ0000F can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 888667-PC815XJ0000F | 903-PC815XJ0000F |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PC815XJ0000F | 5KV Bipolar Transistor |
| Package Type | SOT3; 4-DIP | Tube |