The PC814XP1J00F is a 4-pin SMT gullwing lead-form AC input photocoupler containing an IRED coupled to a phototransistor, with an isolation voltage of 5.0 kV rms and a collector-emitter voltage rating of 80 V. It has a minimum current transfer ratio of 20% at an input current of ±1 mA and a collector-emitter voltage of 5 V. The device is lead-free and RoHS compliant, with package resin rated UL94V-0. It is recognized by UL1577 and approved for optional VDE compliance per DIN EN60747-5-2.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PC814XP1J00F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC814XP1J00F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC814XP1J00F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |