The PC814XP1 is a 4-pin surface-mount phototransistor photocoupler with an AC input, featuring an input-output isolation voltage of 5.0 kV rms and a collector-emitter voltage rating of 80 V. It is housed in a gull-wing lead-form SMT package with approximate mass of 0.25 g. The current transfer ratio ranges from 20% to 300% at an input current of ±1 mA. The device meets UL1577 and UL 94 V-0 standards, and is suitable for applications requiring signal transmission between circuits of differing potentials. Its operating temperature range is -30°C to +100°C.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PC814XP1 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC814XP1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC814XP1 |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |