The PC814XJ0000F is a 4-pin DIP AC input photocoupler with an IRED optically coupled to a phototransistor, designed for signal transmission between circuits of different potentials. It features an isolation voltage of 5.0 kV (rms), a collector-emitter voltage of 80 V, and a current transfer ratio of 20% to 300% at an input current of ±1 mA. The package is available in through-hole form with a standard outline of 7.62 mm pin spacing and measures 5.0 mm in height. It complies with UL1577, VDE DIN EN60747-5-2, and UL 94 V-0 flammability standards, and is RoHS compliant. Operating temperature ranges from -30 °C to +100 °C, and storage temperature from -55 °C to +125 °C.
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PC814XJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC814XJ0000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC814XJ0000F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |