The PC814XJ0000F series is a 4-pin DIP AC input photocoupler containing an IRED optically coupled to a phototransistor, with an input-output isolation voltage of 5.0 kV rms and a collector-emitter voltage of 80 V. The current transfer ratio is guaranteed minimum 20% at an input current of ±1 mA and collector-emitter voltage of 5 V. It is available in through-hole and SMT gullwing lead forms, with package resin rated UL 94V-0. The device is RoHS compliant and recognized by UL1577 and approved by VDE (DIN EN60747-5-2). The PC814X1J000F variant is a member of this series with a current transfer ratio rank of A (0.5 to 1.5) at the specified conditions.
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PC814X1J000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC814X1J000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC814X1J000F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |