The PC814X1 is a 4-pin DIP AC input phototransistor photocoupler with an input-output isolation voltage of 5.0 kV rms and a collector-emitter voltage of 80 V. It has a current transfer ratio of 0.5% to 1.5% at an input current of ±1 mA and a collector-emitter voltage of 5 V. The device features a double transfer mold package suitable for flow soldering and is available in through-hole and SMT gullwing lead-form options. It meets UL1577 and UL94V-0 flammability standards.
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PC814X1 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC814X1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC814X1 |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |