Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC733HJ0000F PC733HJ0000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888662-PC733HJ0000F Operating Temperature Range: -25°C ~ 100°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm), 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888662-PC733HJ0000F Operating Temperature Range: -25°C ~ 100°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm), 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC733HJ0000F - 888662-PC733HJ0000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC733HJ0000F
888662-PC733HJ0000F
Optoisolators - Transistor, Photovoltaic Output - PC733HJ0000F 888662-PC733HJ0000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 888662-PC733HJ0000F Operating Temperature Range: -25°C ~ 100°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm), 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888662-PC733HJ0000F
Operating Temperature Range: -25°C ~ 100°C
Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Package: Tube
Package: 6-DIP (0.300", 7.62mm), 5 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
5KV Bipolar Transistor
903-PC733HJ0000F
5KV Bipolar Transistor 903-PC733HJ0000F
OPTOISO 5KV TRANS W/BASE 6DIP Product overview: PC733HJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC733HJ0000F can be used for catalog matching and distributor lookup.

OPTOISO 5KV TRANS W/BASE 6DIP Product overview: PC733HJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC733HJ0000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 888662-PC733HJ0000F 903-PC733HJ0000F
Product Name Optoisolators - Transistor, Photovoltaic Output - PC733HJ0000F 5KV Bipolar Transistor
Package Type SOT3; 6-DIP Tube
Unlock Full Specs
to access all available technical data