The PC733H is a high input current, AC input type photocoupler with a 6-pin DIP package measuring 9.22 mm in length and 5.0 mm in width. It provides 5000 Vrms isolation voltage between input and output, features a TTL-compatible output, and supports a maximum forward current of ±150 mA. The device operates from -25°C to +100°C and meets UL 94 V-0 and UL E64380 safety standards.
OPTOISO 5KV TRANS W/BASE 6DIP Product overview: PC733H from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC733H can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC733H |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |