Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC725V0NIPXF PC725V0NIPXF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 930056-PC725V0NIPXF Operating Temperature Range: -25°C ~ 100°C Features: Optoisolator Darlington with Base Output 5000Vrms 1 Channel 6-SMD Package: Reel - TR Package: 6-SMD Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 930056-PC725V0NIPXF Operating Temperature Range: -25°C ~ 100°C Features: Optoisolator Darlington with Base Output 5000Vrms 1 Channel 6-SMD Package: Reel - TR Package: 6-SMD Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC725V0NIPXF - 930056-PC725V0NIPXF - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC725V0NIPXF
930056-PC725V0NIPXF
Optoisolators - Transistor, Photovoltaic Output - PC725V0NIPXF 930056-PC725V0NIPXF
Manufacturer: Sharp Microelectronics Win Source Part Number: 930056-PC725V0NIPXF Operating Temperature Range: -25°C ~ 100°C Features: Optoisolator Darlington with Base Output 5000Vrms 1 Channel 6-SMD Package: Reel - TR Package: 6-SMD Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 930056-PC725V0NIPXF
Operating Temperature Range: -25°C ~ 100°C
Features: Optoisolator Darlington with Base Output 5000Vrms 1 Channel 6-SMD
Package: Reel - TR
Package: 6-SMD
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 930056-PC725V0NIPXF
Product Name Optoisolators - Transistor, Photovoltaic Output - PC725V0NIPXF
Package Type SOT3; 6-SMD
Unlock Full Specs
to access all available technical data

Similar Products

CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
Single IGBTs - 448-AIKB30N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
5 suppliers
Bipolar Transistors - 1219933 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details