The PC724V0NSZX series is a 6-pin DIP photocoupler with an IRED optically coupled to a phototransistor, offering 5.0 kVrms isolation voltage and a current transfer ratio of 20% to 80% at 100 mA input current. It supports a maximum forward current of 150 mA and is available in through-hole and SMT gull-wing lead forms. The package is rated UL 94 V-0 and complies with UL1577. Operating temperature ranges from -25°C to +100°C, with a storage temperature range of -55°C to +125°C.
OPTOISOLATR 5KV TRANSISTOR 6-DIP Product overview: PC724V0NSZXF from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC724V0NSZXF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC724V0NSZXF |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube |