The PC724V0NIPXF is a 6-pin SMT gullwing lead-form photocoupler in the PC724V0NSZX series, featuring an IRED optically coupled to a phototransistor. It provides 5.0 kV rms isolation voltage between input and output, with a current transfer ratio of 20% to 80% at 100 mA input current. The package measures 7.62 mm width with a 2.54 mm lead pitch and has a mass of approximately 0.36 g. It is rated for operation from -25°C to +100°C and meets UL1577 and UL 94 V-0 standards. Soldering is limited to 260°C for 10 seconds.
OPTOISOLATR 5KV TRANSISTOR 6-SMD Product overview: PC724V0NIPXF from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC724V0NIPXF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC724V0NIPXF |
| Product Name | SMD 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |