Sharp Microelectronics of the Americas Custom Parts - Custom Parts (N - R) - PC724V0NIPX PC724V0NIPX

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170509-PC724V0NIPX Packaging: Cut Tape (CT) Number of Circuits: 1 Number of Channels: 1 Number of Pins: 6 Output Voltage: 35 V Rise Time: 4 µs Categories: Custom Parts Case / Package: SMD/SMT Output Current per Channel: 80 mA Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Collector Emitter Voltage (VCEO): 200 mV
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170509-PC724V0NIPX Packaging: Cut Tape (CT) Number of Circuits: 1 Number of Channels: 1 Number of Pins: 6 Output Voltage: 35 V Rise Time: 4 µs Categories: Custom Parts Case / Package: SMD/SMT Output Current per Channel: 80 mA Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Collector Emitter Voltage (VCEO): 200 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - PC724V0NIPX - 1170509-PC724V0NIPX - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - PC724V0NIPX
1170509-PC724V0NIPX
Custom Parts - Custom Parts (N - R) - PC724V0NIPX 1170509-PC724V0NIPX
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170509-PC724V0NIPX Packaging: Cut Tape (CT) Number of Circuits: 1 Number of Channels: 1 Number of Pins: 6 Output Voltage: 35 V Rise Time: 4 µs Categories: Custom Parts Case / Package: SMD/SMT Output Current per Channel: 80 mA Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Collector Emitter Voltage (VCEO): 200 mV

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170509-PC724V0NIPX
Packaging: Cut Tape (CT)
Number of Circuits: 1
Number of Channels: 1
Number of Pins: 6
Output Voltage: 35 V
Rise Time: 4 µs
Categories: Custom Parts
Case / Package: SMD/SMT
Output Current per Channel: 80 mA
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Collector Emitter Voltage (VCEO): 200 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1170509-PC724V0NIPX
Product Name Custom Parts - Custom Parts (N - R) - PC724V0NIPX
Unlock Full Specs
to access all available technical data