The PC715V0YSZX is a 6-pin DIP Darlington phototransistor optocoupler with 5.0 kV rms isolation voltage, featuring a double transfer mold package suitable for flow soldering and a current transfer ratio minimum of 600% at 1 mA input current and 2 V collector-emitter voltage. It complies with UL1577 and TÜV VDE0884 standards, and its package resin meets UL 94 V-0 flammability rating. The part is identical in electrical and physical specifications to the PC715V0NSZX series, differing only in VDE0884 compliance as an option.
OPTOISOLTR 5KV DARLINGTON 6-DIP Product overview: PC715V0YSZX from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC715V0YSZX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC715V0YSZX |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube |