Sharp Microelectronics of the Americas OEM Parts - OEM Parts (O - R) - PC714V1NSZXF PC714V1NSZXF

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084094-PC714V1NSZXF Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Power Dissipation: 170 mW Forward Current: 50 mA Number of Pins: 6 Current Transfer Ratio: 600 % Rise Time: 18 µs Fall Time: 18 µs Categories: OEM Parts(O-R) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Collector Emitter Voltage (VCEO): 80 V Collector Emitter Saturation Voltage: 200 mV
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084094-PC714V1NSZXF Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Power Dissipation: 170 mW Forward Current: 50 mA Number of Pins: 6 Current Transfer Ratio: 600 % Rise Time: 18 µs Fall Time: 18 µs Categories: OEM Parts(O-R) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Collector Emitter Voltage (VCEO): 80 V Collector Emitter Saturation Voltage: 200 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PC714V1NSZXF - 1084094-PC714V1NSZXF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PC714V1NSZXF
1084094-PC714V1NSZXF
OEM Parts - OEM Parts (O - R) - PC714V1NSZXF 1084094-PC714V1NSZXF
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084094-PC714V1NSZXF Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Power Dissipation: 170 mW Forward Current: 50 mA Number of Pins: 6 Current Transfer Ratio: 600 % Rise Time: 18 µs Fall Time: 18 µs Categories: OEM Parts(O-R) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Collector Emitter Voltage (VCEO): 80 V Collector Emitter Saturation Voltage: 200 mV

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084094-PC714V1NSZXF
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.4 V
Power Dissipation: 170 mW
Forward Current: 50 mA
Number of Pins: 6
Current Transfer Ratio: 600 %
Rise Time: 18 µs
Fall Time: 18 µs
Categories: OEM Parts(O-R)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Collector Emitter Voltage (VCEO): 80 V
Collector Emitter Saturation Voltage: 200 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1084094-PC714V1NSZXF
Product Name OEM Parts - OEM Parts (O - R) - PC714V1NSZXF
Unlock Full Specs
to access all available technical data