The PC714V0YSZXF is a 6-pin DIP photocoupler consisting of an IRED optically coupled to a phototransistor, designed for signal isolation in industrial and consumer electronics. It features an isolation voltage of 5.0 kV rms, a collector-emitter voltage rating of 80 V, and a current transfer ratio of 2.5% to 30.0% at 5 mA input current. The package complies with UL 94 V-0 flammability rating and is RoHS compliant. It is certified to UL1577 and meets DIN EN60747-5-2 standards. Operating temperature ranges from -25°C to +100°C, with storage temperatures from -40°C to +125°C.
OPTOISOLATR 5KV TRANSISTOR 6-DIP Product overview: PC714V0YSZXF from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC714V0YSZXF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC714V0YSZXF |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube/Rail |