The PC714V0NSZXF is a 6-pin DIP general-purpose photocoupler consisting of an IRED optically coupled to a phototransistor, with an isolation voltage of 5.0 kV (rms) and a collector-emitter voltage rating of 80 V. It features a current transfer ratio of 2.5% to 30.0% at an input current of 5 mA and is packaged in a double transfer mold package suitable for flow soldering. The device is RoHS compliant and meets UL1577 and VDE DIN EN60747-5-2 safety standards. The package resin is rated UL 94 V-0, and the operating temperature range is -25 °C to +100 °C.
OPTOISOLATR 5KV TRANSISTOR 6-DIP Product overview: PC714V0NSZXF from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC714V0NSZXF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC714V0NSZXF |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube |