The PC713V0NSZX is a 6-pin DIP photocoupler with an IRED optically coupled to a phototransistor and a base terminal, designed for signal isolation in applications such as programmable controllers and home appliances. It features an input-output isolation voltage of 5.0 kV (rms), a collector-emitter voltage of 80 V, and a current transfer ratio of 2.5% to 30.0% at 5 mA input current. The package complies with UL1577 for double protection isolation and has a flammability rating of UL 94V-0. Dimensions are 7.62 mm width, 7.12 mm length, and 5.0 mm lead spacing, with a mass of approximately 0.36 g.
OPTOISO 5KV TRANS W/BASE 6DIP Product overview: PC713V0NSZX from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC713V0NSZX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC713V0NSZX |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |