The PC703V0NIZX is a high collector-emitter voltage photocoupler with a 6-pin DIP package, rated for 70 V collector-emitter voltage and 5 kV isolation voltage. It features TTL-compatible output, a collector current range of 4.0 to 32.0 mA, and an operating temperature range of -30 to +100 °C. The device meets UL recognition file No. E64380 and is designed for use in home appliances, programmable controllers, and personal computer peripherals.
OPTOISO 5KV TRANS W/BASE 6SMD Product overview: PC703V0NIZX from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC703V0NIZX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC703V0NIZX |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube/Rail |