Manufacturer: Sharp Microelectronics
Win Source Part Number: 791431-PC4SF21YVZBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm), 5 Leads
Approvals: BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 800V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 3.5mA
Family Name: PC4SF21
Zero Crossing Circuit: Yes
Turn On Time: 50μs (Maximum)
Categories: Isolators
Manufacturer Package: 6-DIP
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 500V/μs
Current - LED Trigger (Ift) (Maximum): 7mA
Current - DC Forward (If) (Maximum): 50mA
Alternative Parts (Cross-Reference): VO4158M-X016;
Introduction Date: August 31, 2002
ECCN: EAR99
Country of Origin: China, Indonesia, Japan, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 791431-PC4SF21YVZBF |
| Product Name | Optoisolators - Triac, SCR Output - PC4SF21YVZBF |
| Package Type | DIP; 6-DIP (0.300", 7.62mm), 5 Leads |