Sharp Microelectronics of the Americas OEM Parts - OEM Parts (O - R) - PC4SF21YTZCF PC4SF21YTZCF

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988171-PC4SF21YTZCF Approvals: UL Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Forward Current: 50 mA Number of Channels: 1 Number of Pins: 6 Isolation Voltage: 5 kV Output Current: 100 mA Output Voltage: 800 V Input Current: 20 mA Width: 7.12 mm Rise Time: 50 µs Categories: OEM Parts(O-R) Case / Package: PDIP Alternative Parts (Cross-Reference): TLP3063(S,C,F); TLP3062(S,C,F); TLP3041(S,C,F); 4N37; 4N36; TCDT1124GPC 4SF21YTZCF; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C REACH SVHC: Unknown Max Input Current: 50 mA
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988171-PC4SF21YTZCF Approvals: UL Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Forward Current: 50 mA Number of Channels: 1 Number of Pins: 6 Isolation Voltage: 5 kV Output Current: 100 mA Output Voltage: 800 V Input Current: 20 mA Width: 7.12 mm Rise Time: 50 µs Categories: OEM Parts(O-R) Case / Package: PDIP Alternative Parts (Cross-Reference): TLP3063(S,C,F); TLP3062(S,C,F); TLP3041(S,C,F); 4N37; 4N36; TCDT1124GPC 4SF21YTZCF; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C REACH SVHC: Unknown Max Input Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PC4SF21YTZCF - 988171-PC4SF21YTZCF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PC4SF21YTZCF
988171-PC4SF21YTZCF
OEM Parts - OEM Parts (O - R) - PC4SF21YTZCF 988171-PC4SF21YTZCF
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988171-PC4SF21YTZCF Approvals: UL Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Forward Current: 50 mA Number of Channels: 1 Number of Pins: 6 Isolation Voltage: 5 kV Output Current: 100 mA Output Voltage: 800 V Input Current: 20 mA Width: 7.12 mm Rise Time: 50 µs Categories: OEM Parts(O-R) Case / Package: PDIP Alternative Parts (Cross-Reference): TLP3063(S,C,F); TLP3062(S,C,F); TLP3041(S,C,F); 4N37; 4N36; TCDT1124GPC 4SF21YTZCF; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C REACH SVHC: Unknown Max Input Current: 50 mA

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988171-PC4SF21YTZCF
Approvals: UL
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.4 V
Forward Current: 50 mA
Number of Channels: 1
Number of Pins: 6
Isolation Voltage: 5 kV
Output Current: 100 mA
Output Voltage: 800 V
Input Current: 20 mA
Width: 7.12 mm
Rise Time: 50 µs
Categories: OEM Parts(O-R)
Case / Package: PDIP
Alternative Parts (Cross-Reference): TLP3063(S,C,F); TLP3062(S,C,F); TLP3041(S,C,F); 4N37; 4N36; TCDT1124GPC 4SF21YTZCF;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
REACH SVHC: Unknown
Max Input Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 988171-PC4SF21YTZCF
Product Name OEM Parts - OEM Parts (O - R) - PC4SF21YTZCF
Unlock Full Specs
to access all available technical data