Sharp Microelectronics of the Americas OEM Parts - OEM Parts (O - R) - PC4SF21YTZBF PC4SF21YTZBF

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084079-PC4SF21YTZBF Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.2 V Forward Current: 50 mA Number of Channels: 1 Number of Pins: 6 Isolation Voltage: 5 kV Output Current: 100 mA Hold Current: 100 µA Categories: OEM Parts(O-R) Case / Package: PDIP Max Input Voltage: 1.4 V Output Current per Channel: 100 mA Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C RMS Current (Irms): 100 mA Max Output Current: 100 mA Turn-On Delay Time: 50 µs Nominal Input Voltage: 1.2 V Max Input Current: 50 mA
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084079-PC4SF21YTZBF Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.2 V Forward Current: 50 mA Number of Channels: 1 Number of Pins: 6 Isolation Voltage: 5 kV Output Current: 100 mA Hold Current: 100 µA Categories: OEM Parts(O-R) Case / Package: PDIP Max Input Voltage: 1.4 V Output Current per Channel: 100 mA Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C RMS Current (Irms): 100 mA Max Output Current: 100 mA Turn-On Delay Time: 50 µs Nominal Input Voltage: 1.2 V Max Input Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PC4SF21YTZBF - 1084079-PC4SF21YTZBF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PC4SF21YTZBF
1084079-PC4SF21YTZBF
OEM Parts - OEM Parts (O - R) - PC4SF21YTZBF 1084079-PC4SF21YTZBF
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084079-PC4SF21YTZBF Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.2 V Forward Current: 50 mA Number of Channels: 1 Number of Pins: 6 Isolation Voltage: 5 kV Output Current: 100 mA Hold Current: 100 µA Categories: OEM Parts(O-R) Case / Package: PDIP Max Input Voltage: 1.4 V Output Current per Channel: 100 mA Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C RMS Current (Irms): 100 mA Max Output Current: 100 mA Turn-On Delay Time: 50 µs Nominal Input Voltage: 1.2 V Max Input Current: 50 mA

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084079-PC4SF21YTZBF
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.2 V
Forward Current: 50 mA
Number of Channels: 1
Number of Pins: 6
Isolation Voltage: 5 kV
Output Current: 100 mA
Hold Current: 100 µA
Categories: OEM Parts(O-R)
Case / Package: PDIP
Max Input Voltage: 1.4 V
Output Current per Channel: 100 mA
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
RMS Current (Irms): 100 mA
Max Output Current: 100 mA
Turn-On Delay Time: 50 µs
Nominal Input Voltage: 1.2 V
Max Input Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1084079-PC4SF21YTZBF
Product Name OEM Parts - OEM Parts (O - R) - PC4SF21YTZBF
Unlock Full Specs
to access all available technical data