Manufacturer: Sharp Microelectronics
Win Source Part Number: 1235749-PC4SD11YXPCF
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 100°C
Package: 6-SMD
Approvals: CSA, UR, VDE
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 800V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 3.5mA
Family Name: PC4SD11
Zero Crossing Circuit: No
Turn On Time: 100μs (Maximum)
Categories: Isolators
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 6-SMD
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 50V/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 50mA
Introduction Date: August 31, 2002
ECCN: EAR99
Country of Origin: China ,Indonesia ,Japan ,Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1235749-PC4SD11YXPCF |
| Product Name | Optoisolators - Triac, SCR Output - PC4SD11YXPCF |
| Package Type | 6-SMD |