Sharp Microelectronics of the Americas 2.5KV Bipolar Transistor PC4H520NIP0F

Description
OPTOISOLATOR 2.5KV DARL 4SMD Product overview: PC4H520NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC4H520NIP0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 2.5KV DARL 4SMD Product overview: PC4H520NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC4H520NIP0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5KV Bipolar Transistor
903-PC4H520NIP0F
2.5KV Bipolar Transistor 903-PC4H520NIP0F
OPTOISOLATOR 2.5KV DARL 4SMD Product overview: PC4H520NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC4H520NIP0F can be used for catalog matching and distributor lookup.

OPTOISOLATOR 2.5KV DARL 4SMD Product overview: PC4H520NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC4H520NIP0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC4H520NIP0F - 1086662-PC4H520NIP0F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC4H520NIP0F
1086662-PC4H520NIP0F
Optoisolators - Transistor, Photovoltaic Output - PC4H520NIP0F 1086662-PC4H520NIP0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086662-PC4H520NIP0F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1.4V Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 1000% @ 1mA Rise and Fall Time: 100μs, 20μs Maximum Output Voltage: 350V Channel Output Current: 120mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086662-PC4H520NIP0F
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1.4V
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 1000% @ 1mA
Rise and Fall Time: 100μs, 20μs
Maximum Output Voltage: 350V
Channel Output Current: 120mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-PC4H520NIP0F 1086662-PC4H520NIP0F
Product Name 2.5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PC4H520NIP0F
Package Type Tape & Reel (TR) SOT3; 4-Mini-Flat
Unlock Full Specs
to access all available technical data