Sharp Microelectronics of the Americas 2.5KV Bipolar Transistor PC4H520NIP

Description
OPTOISOLATOR 2.5KV DARL 4SMD Product overview: PC4H520NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC4H520NIP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 2.5KV DARL 4SMD Product overview: PC4H520NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC4H520NIP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5KV Bipolar Transistor
903-PC4H520NIP
2.5KV Bipolar Transistor 903-PC4H520NIP
OPTOISOLATOR 2.5KV DARL 4SMD Product overview: PC4H520NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC4H520NIP can be used for catalog matching and distributor lookup.

OPTOISOLATOR 2.5KV DARL 4SMD Product overview: PC4H520NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC4H520NIP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC4H520NIP - 791429-PC4H520NIP - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC4H520NIP
791429-PC4H520NIP
Optoisolators - Transistor, Photovoltaic Output - PC4H520NIP 791429-PC4H520NIP
Manufacturer: Sharp Microelectronics Win Source Part Number: 791429-PC4H520NIP Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 4-SOIC (0.173", 4.40mm) Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100μs, 20μs Number of Channels: 1 Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: PC4H52 Categories: Isolators Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 350V Output Current per Channel: 120mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 1000% @ 1mA Vce Saturation (Maximum): 1.4V Alternative Parts (Cross-Reference): PS2833-1-F4; PS2833-1; PC4H520NIP0F; GP1UE260RKVF; Introduction Date: September 06, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 791429-PC4H520NIP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 4-SOIC (0.173", 4.40mm)
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 100μs, 20μs
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Part Status: Obsolete(EOL)
Family Name: PC4H52
Categories: Isolators
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 350V
Output Current per Channel: 120mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 1000% @ 1mA
Vce Saturation (Maximum): 1.4V
Alternative Parts (Cross-Reference): PS2833-1-F4; PS2833-1; PC4H520NIP0F; GP1UE260RKVF;
Introduction Date: September 06, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-PC4H520NIP 791429-PC4H520NIP
Product Name 2.5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PC4H520NIP
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data