Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC4H510NIP0F PC4H510NIP0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086660-PC4H510NIP0F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 40% @ 5mA Maximum DC Current Transfer Ratio: 240% @ 5mA Rise and Fall Time: 4μs, 5μs Maximum Output Voltage: 350V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086660-PC4H510NIP0F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 40% @ 5mA Maximum DC Current Transfer Ratio: 240% @ 5mA Rise and Fall Time: 4μs, 5μs Maximum Output Voltage: 350V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC4H510NIP0F - 1086660-PC4H510NIP0F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC4H510NIP0F
1086660-PC4H510NIP0F
Optoisolators - Transistor, Photovoltaic Output - PC4H510NIP0F 1086660-PC4H510NIP0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086660-PC4H510NIP0F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 40% @ 5mA Maximum DC Current Transfer Ratio: 240% @ 5mA Rise and Fall Time: 4μs, 5μs Maximum Output Voltage: 350V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086660-PC4H510NIP0F
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 40% @ 5mA
Maximum DC Current Transfer Ratio: 240% @ 5mA
Rise and Fall Time: 4μs, 5μs
Maximum Output Voltage: 350V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5KV Bipolar Transistor
903-PC4H510NIP0F
2.5KV Bipolar Transistor 903-PC4H510NIP0F
OPTOISOLATOR 2.5KV TRANS 4SMD Product overview: PC4H510NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC4H510NIP0F can be used for catalog matching and distributor lookup.

OPTOISOLATOR 2.5KV TRANS 4SMD Product overview: PC4H510NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC4H510NIP0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1086660-PC4H510NIP0F 903-PC4H510NIP0F
Product Name Optoisolators - Transistor, Photovoltaic Output - PC4H510NIP0F 2.5KV Bipolar Transistor
Package Type SOT3; 4-Mini-Flat Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

 - BC817-25/DG/B2,215 - Rochester Electronics
Specs
Polarity NPN
Package Type TO-236AB
Packing Method Tape Reel; Tape & Reel
View Details
25V 0.5A Bipolar Transistor - 276-BC808-25W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1219976 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details