PC4H510NIP is a 4-pin Mini-flat half-pitch package photocoupler with an IRED optically coupled to a phototransistor, designed for signal isolation in applications such as modems. It features an isolation voltage of 2.5 kV rms and a collector-emitter breakdown voltage of 350 V. The package has a lead pitch of 1.27 mm, complies with UL1577 for double protection isolation, and meets UL 94 V-0 flammability standards. The current transfer ratio ranges from 40% to 240% at an input current of 5 mA. Operating temperature ranges from -25°C to +100°C, with storage temperatures from -55°C to +125°C.
OPTOISOLATOR 2.5KV TRANS 4SMD Product overview: PC4H510NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC4H510NIP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC4H510NIP |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |