The PC457S0NIP0F is a high-speed optocoupler with a 3.75 kV rms isolation voltage, featuring an LED optically coupled to an optical IC in an 8-pin mini-flat package. It supports a data rate of 1 Mb/s with a common mode rejection ratio of at least 15 kV/μs and propagation delays of 0.2 μs (PHL) and 0.4 μs (PLH). The device is packaged in a mini-flat case with dimensions matching the specified outline, weighs approximately 0.15 g, and complies with UL1577 and RoHS standards. It is intended for use in programmable controllers and inverters.
OPTOISOLATOR 3.75KV TRANS 8SO Product overview: PC457S0NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC457S0NIP0F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC457S0NIP0F |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |