The PC457L0NIP0F is a high-speed optocoupler with a 5-pin mini-flat package, featuring an LED optically coupled to an OPIC chip for signal isolation. It provides an isolation voltage of 3.75 kV rms and a common mode rejection ratio of at least 15 kV/µs, with propagation delays of typ. 0.2 µs for high-to-low and 0.4 µs for low-to-high transitions. The device supports 1 Mb/s data rate and is compliant with UL1577 and DIN EN60747-5-2 standards. The package resin meets UL 94V-0 flammability rating and the part is RoHS compliant. The product mass is approximately 0.1 g.
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 5-Pin Mini-Flat T/R Product overview: PC457L0NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC457L0NIP0F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC457L0NIP0F |
| Product Name | Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 8 milliamps |