The PC457L0NIP is a high-speed optocoupler with a 5-pin mini-flat package, consisting of an LED optically coupled to an OPIC chip. It provides 3.75 kV rms isolation between input and output, supports data rates up to 1 Mb/s, and offers a minimum common mode rejection of 15 kV/µs. The package measures 6.2 mm by 4.4 mm, with a product mass of approximately 0.1 g. It is recognized by UL1577 for double protection isolation and features a UL 94V-0 rated epoxy resin. The device is designed for use in industrial control, inverters, and programmable controllers.
OPTOISO 3.75KV TRANSISTOR 5-SMD Product overview: PC457L0NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC457L0NIP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC457L0NIP |
| Product Name | SMD 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |