The PC452J00000F is a photocoupler with a bipolar transistor output, designed for signal isolation in computer, OA, telecommunication, and home appliance applications. It features a 4-pin DIP package with dimensions of 7.0 ± 0.2 mm × 5.3 ± 0.3 mm and a mass of approximately 0.1 g. The device has a collector-emitter voltage rating of 350 V, a forward current rating of 50 mA, and an isolation voltage of 3.75 kV rms. It meets UL 94 V-0 flammability requirements, is approved under UL file E64380, and complies with EU RoHS Directive and Chinese regulations for hazardous substances. The operating temperature range is -30°C to +100°C, and it is solderable at 260°C for 10 seconds. Its current transfer ratio is specified at 10 mA forward current and 2 V collector-emitter voltage.
Transistor Output Optocouplers Photocoupler Darlington Output Product overview: PC452J00000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC452J00000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC452J00000F |
| Product Name | Bipolar Transistor |
| Package Type | Reel |