The PC451J00000F series is a 4-pin mini-flat package photocoupler with an IRED optically coupled to a phototransistor, offering 3.75 kV rms isolation voltage and a 350 V collector-emitter voltage. It features double transfer mold construction suitable for flow soldering, UL 94 V-0 rated epoxy resin, and RoHS compliance. The current transfer ratio is a minimum of 40% at 5 mA input current. The PC451TJ0000F variant is supplied in tape and reel packaging for automated assembly.
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PC451T from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC451T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC451T |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Reel - TR |