The PC451J00000F is a photocoppler with an IRED optically coupled to a phototransistor in a 4-pin Mini-flat package measuring 7.0 mm × 5.3 mm × 2.0 mm. It features a collector-emitter voltage of 350 V and an isolation voltage of 3.75 kV rms. The current transfer ratio is a minimum of 40% at 5 mA input current. The package resin meets UL 94 V-0 flammability rating and the device complies with RoHS directive. It is approved to UL1577 for double protection isolation.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: PC451J00000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC451J00000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC451J00000F |
| Product Name | Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 4 milliamps |