Sharp Microelectronics of the Americas 3.75KV Signal Isolator and Optocoupler PC401J00000F

Description
OPTOISO 3.75KV OPEN COLL 5MFP Product overview: PC401J00000F from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PC401J00000F can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISO 3.75KV OPEN COLL 5MFP Product overview: PC401J00000F from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PC401J00000F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.75KV Signal Isolator and Optocoupler - 902-PC401J00000F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
902-PC401J00000F
3.75KV Signal Isolator and Optocoupler 902-PC401J00000F
OPTOISO 3.75KV OPEN COLL 5MFP Product overview: PC401J00000F from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PC401J00000F can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV OPEN COLL 5MFP Product overview: PC401J00000F from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PC401J00000F can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Logic Output - PC401J00000F - 1086650-PC401J00000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PC401J00000F
1086650-PC401J00000F
Optoisolators - Logic Output - PC401J00000F 1086650-PC401J00000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086650-PC401J00000F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Propagation Delay tpLH / tpHL (Max): 3μs, 6μs Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 5-MFP Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 50ns Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086650-PC401J00000F
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Propagation Delay tpLH / tpHL (Max): 3μs, 6μs
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 5-MFP
Supply Voltage - Operating: 3 V to 15 V
Rise and Fall Time: 100ns, 50ns
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 902-PC401J00000F 1086650-PC401J00000F
Product Name 3.75KV Signal Isolator and Optocoupler Optoisolators - Logic Output - PC401J00000F
Input DC DC; DC
Output Open Collector Open Collector
Mounting Option Reel - TR Surface Mount; 5-MFP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8231AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 309862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details