Sharp Microelectronics of the Americas OEM Parts - OEM Parts (O - R) - PC3SF21YXZBF PC3SF21YXZBF

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084070-PC3SF21YXZBF Termination: SMD/SMT Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Forward Current: 50 mA Number of Pins: 5 Output Current: 100 mA Categories: OEM Parts(O-R) Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Turn-On Delay Time: 50 µs Nominal Input Voltage: 1.2 V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084070-PC3SF21YXZBF Termination: SMD/SMT Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Forward Current: 50 mA Number of Pins: 5 Output Current: 100 mA Categories: OEM Parts(O-R) Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Turn-On Delay Time: 50 µs Nominal Input Voltage: 1.2 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PC3SF21YXZBF - 1084070-PC3SF21YXZBF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PC3SF21YXZBF
1084070-PC3SF21YXZBF
OEM Parts - OEM Parts (O - R) - PC3SF21YXZBF 1084070-PC3SF21YXZBF
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084070-PC3SF21YXZBF Termination: SMD/SMT Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Forward Current: 50 mA Number of Pins: 5 Output Current: 100 mA Categories: OEM Parts(O-R) Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Turn-On Delay Time: 50 µs Nominal Input Voltage: 1.2 V

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084070-PC3SF21YXZBF
Termination: SMD/SMT
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.4 V
Forward Current: 50 mA
Number of Pins: 5
Output Current: 100 mA
Categories: OEM Parts(O-R)
Max Input Voltage: 1.4 V
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Turn-On Delay Time: 50 µs
Nominal Input Voltage: 1.2 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1084070-PC3SF21YXZBF
Product Name OEM Parts - OEM Parts (O - R) - PC3SF21YXZBF
Unlock Full Specs
to access all available technical data